Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
3,642
units
|
Buy Now |
![]() |
Arrow Electronics |
27,000
units
|
Buy Now |
![]() |
Avnet Asia |
20,000
units
|
Buy Now |
![]() |
Sager |
15,000
units
|
Buy Now |
![]() |
Avnet Europe |
8,000
units
|
Buy Now |
![]() |
Newark Electronics |
2,515
units
|
Buy Now |
![]() |
element14 |
2,515
units
|
Buy Now |
![]() |
Chip One Stop |
8
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Antenna Case Size | 10mm x 3.2mm x 1.5mm |
---|---|
Center Frequency 1 | 2.45GHz |
Center Frequency 2 | 5.5GHz |
Product Range | - |
Antenna Case Size | 10mm x 3.2mm x 1.5mm |
---|---|
Center Frequency 1 | 2.45GHz |
Center Frequency 2 | 5.5GHz |
RoHS Compliant | No |
ANT,WLAN,SMT,2.4-2.4835/5.15-5.85GHz,65/70%,10x3.2x1.5mm,50 OHM,3.2/4.2dBi,802.11a/b/g | Avnet Asia |
CHIP ANTENNA, 2.45GHZ/5.5GHZ | Farnell |
Antenna Case Size:10Mm X 3.2Mm X 1.5Mm | Newark Electronics |
2.4GHz, 5.5GHz WLAN, ZigbeeÔ Chip RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85 | Future Electronics |
DUALBAND WLAN CERAMIC ANTENNA | Rutronik |
Dual Band WLAN Ceram ic Antenna | Mouser Electronics |
Where can I find additional details, specifications and documents for a W3006?
Additional datasheets, footprints and schematics for W3006 are listed on our Part Details page. You can also find images and similar parts to W3006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3006 fall under?
The W3006 is listed under PULSE LARSEN ANTENNAS Parts.
Can I view similar or alternative parts?
You can view similar parts to W3006 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3006 you can contact the distributor directly for product support, shipping queries etc.
Is the W3006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3006 have stock available?
Authorised distributors including Arrow Electronics, Avnet Asia, Sager, Avnet Europe and Farnell have stock available or on a lead time for W3006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3006 often in real-time on the comparison pages.
What if I can't find stock of W3006?
You can fill out our help required form which you can use to request a quote for W3006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.