Status: | Unknown |
---|---|
Series: | W2S130 Series |
RoHS: | Unknown |
Prices starting from US$60.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$106.80 |
1,659
|
Buy Now | |
RS Americas | US$83.66 |
452
|
Buy Now | |
Transfer Multisort Elektronik | US$85.19 |
339
|
Buy Now | |
Sager | US$77.12 |
244
|
Buy Now | |
Farnell | US$79.47 |
193
|
Buy Now | |
Newark Electronics | US$88.05 |
191
|
Buy Now | |
element14 | US$86.49 |
152
|
Buy Now | |
Relay Specialties | US$81.50 |
2
|
Buy Now | |
SOS electronic | US$69.88 |
-39
|
Buy Now | |
Avnet America | US$60.42 |
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 172mm |
External Depth | 55mm |
Noise Rating | 53dBA |
Flow Rate - Imperial | 224cu.ft/min |
Flow Rate - Metric | 380m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | W2S130 Series |
Power Rating | 39W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 150mm |
Fixing Centres | 162mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
Operating life Time | 50000h |
Power Consumption | 39W |
AC ball bearing fan,150mm 380cu.m/h 230V | RS |
AC Fan, 230V, 150x55mm, Round, 223.6CFM, 39W, 53dBA, Wire Leads | ebm-papst W2S130-AA03-01 | RS Americas |
Fan: AC | Transfer Multisort Elektronik |
AC Fans Axial Fan, 150x55mm Round, 230VAC, 223.6CFM, 39W, 53dBA, 3250RPM, Ball Bearing | Sager |
Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba | Newark Electronics |
FAN, 150X55MM, 230VAC | element14 |
AC Fan, 230V, 150x55mmRound, 223.6CFM, 39W,53dBA, Wire Leads | Relay Specialties |
Fan Axial 150x55mm 230VAC 340m3/h Ball | SOS electronic |
AC Fan Ball Bearing 230V 0.31A/0.25A 45W/39W 50Hz/60Hz 2800RPM/3250RPM Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a W2S130-AA03-01?
Additional datasheets, footprints and schematics for W2S130-AA03-01 are listed on our Part Details page. You can also find images and similar parts to W2S130-AA03-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2S130-AA03-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2S130-AA03-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2S130-AA03-01 fall under?
The W2S130-AA03-01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2S130-AA03-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2S130-AA03-01 you can contact the distributor directly for product support, shipping queries etc.
Is the W2S130-AA03-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2S130-AA03-01 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Sager and Farnell have stock available or on a lead time for W2S130-AA03-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2S130-AA03-01 often in real-time on the comparison pages.
What if I can't find stock of W2S130-AA03-01?
You can fill out our help required form which you can use to request a quote for W2S130-AA03-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.