Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
862
in stock
|
Buy Now | |
element14
from US$1.37
|
862
in stock
|
Buy Now | |
Farnell
from US$1.23
|
862
in stock
|
Buy Now | |
TTI Europe
from US$1.17
|
800
in stock
|
Buy Now | |
Rutronik
from US$1.56
|
-
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
Richardson RFPD
from US$1.20
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Embedded 5 &6 GHz Wi-Fi Antenna | RS |
Pcb Antenna, 5.925-7.125Ghz, 3.9Dbi Rohs Compliant: Yes |Kyocera Avx W2P15X7W04-U100D3B0A | Newark Electronics |
WI-FI 5/6GHZ PCB ANTENNA, | TTI Europe |
Embedded 5&6 GHz Wi-Fi Antenna | Rutronik |
.5GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 5.15GHz 5.85GHz, 5.925GHz 7.125GH | Future Electronics |
Embedded Wi-Fi Antenna 5.85GHz/7.125GHz 4.3dBi/3.9dBi Adhesive Mount | Avnet America |
Where can I find additional details, specifications and documents for a W2P15X7W04-U100D3B0A?
Additional datasheets, footprints and schematics for W2P15X7W04-U100D3B0A are listed on our Part Details page. You can also find images and similar parts to W2P15X7W04-U100D3B0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2P15X7W04-U100D3B0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2P15X7W04-U100D3B0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2P15X7W04-U100D3B0A fall under?
The W2P15X7W04-U100D3B0A is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to W2P15X7W04-U100D3B0A when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2P15X7W04-U100D3B0A you can contact the distributor directly for product support, shipping queries etc.
Is the W2P15X7W04-U100D3B0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2P15X7W04-U100D3B0A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for W2P15X7W04-U100D3B0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2P15X7W04-U100D3B0A often in real-time on the comparison pages.
What if I can't find stock of W2P15X7W04-U100D3B0A?
You can fill out our help required form which you can use to request a quote for W2P15X7W04-U100D3B0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.