Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 47000pF |
---|---|
Capacitor Case Style | 0508 [1220 Metric] |
Voltage Rating | 6.3V |
No. of Elements | 4 Element |
Capacitor Terminals | SMD |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitance:47000Pf | Newark Electronics |
Cap IDC Low Inductance 0.047uF 6.3V 20% SMD 0508 125°C T/R | Avnet America |
Cap IDC Low Inductance 0.047uF 6.3V 20% SMD 0508 125?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a W2L16C473MAT1A.?
Additional datasheets, footprints and schematics for W2L16C473MAT1A. are listed on our Part Details page. You can also find images and similar parts to W2L16C473MAT1A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2L16C473MAT1A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2L16C473MAT1A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2L16C473MAT1A. fall under?
The W2L16C473MAT1A. is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W2L16C473MAT1A. when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2L16C473MAT1A. you can contact the distributor directly for product support, shipping queries etc.
Is the W2L16C473MAT1A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2L16C473MAT1A. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for W2L16C473MAT1A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2L16C473MAT1A. often in real-time on the comparison pages.
What if I can't find stock of W2L16C473MAT1A.?
You can fill out our help required form which you can use to request a quote for W2L16C473MAT1A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.