Status: | Unknown |
---|---|
Series: | IDC Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Capacitor Case Style | 0508 [1220 Metric] |
Voltage Rating | 4V |
No. of Elements | 4 Element |
Capacitor Terminals | SMD |
Product Range | IDC Series |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Array, 2.2Uf, 4V, X7S, 20%, 0508, Full Reel | Newark Electronics |
Cap IDC Low Inductance 2.2uF 4V 20% SMD 0508 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a W2L14Z225MAT1S?
Additional datasheets, footprints and schematics for W2L14Z225MAT1S are listed on our Part Details page. You can also find images and similar parts to W2L14Z225MAT1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2L14Z225MAT1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2L14Z225MAT1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2L14Z225MAT1S fall under?
The W2L14Z225MAT1S is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W2L14Z225MAT1S when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2L14Z225MAT1S you can contact the distributor directly for product support, shipping queries etc.
Is the W2L14Z225MAT1S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2L14Z225MAT1S have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for W2L14Z225MAT1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2L14Z225MAT1S often in real-time on the comparison pages.
What if I can't find stock of W2L14Z225MAT1S?
You can fill out our help required form which you can use to request a quote for W2L14Z225MAT1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.