Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Current Rating | 300mA |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | Surface Mount |
Capacitance Tolerance | +50%, -20% |
No. of Pins | 4 |
RoHS Compliant | Yes |
Cap, Feedthrough, 47000Pf, 50V, 0.3A, 0805 | Newark Electronics |
W2F Series 0805 47 nF 50 V -20 / +50% Tolerance X7R SMT Feedthru Capacitor | Future Electronics |
Cap Ceramic 0.047uF 50V X7R -20% to 50% SMD 0805 125°C Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a W2F15C4738AT1F?
Additional datasheets, footprints and schematics for W2F15C4738AT1F are listed on our Part Details page. You can also find images and similar parts to W2F15C4738AT1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2F15C4738AT1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2F15C4738AT1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2F15C4738AT1F fall under?
The W2F15C4738AT1F is listed under Passive Components > Filters > Feedthrough Capacitors.
Can I view similar or alternative parts?
You can view similar parts to W2F15C4738AT1F when available in the Feedthrough Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2F15C4738AT1F you can contact the distributor directly for product support, shipping queries etc.
Is the W2F15C4738AT1F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2F15C4738AT1F have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for W2F15C4738AT1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2F15C4738AT1F often in real-time on the comparison pages.
What if I can't find stock of W2F15C4738AT1F?
You can fill out our help required form which you can use to request a quote for W2F15C4738AT1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.