Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 22pF |
---|---|
Voltage Rating | 100V |
Current Rating | 300mA |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | Surface Mount |
Capacitance Tolerance | +50%, -20% |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Cap Ceramic 22pF 100V C0G -20% to 50% SMD 0805 125C Embossed T/R | Future Electronics |
Cap Ceramic 22pF 100V C0G -20% to 50% SMD 0805 125°C Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a W2F11A2208AT1F?
Additional datasheets, footprints and schematics for W2F11A2208AT1F are listed on our Part Details page. You can also find images and similar parts to W2F11A2208AT1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2F11A2208AT1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2F11A2208AT1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2F11A2208AT1F fall under?
The W2F11A2208AT1F is listed under Passive Components > Filters > Feedthrough Capacitors.
Can I view similar or alternative parts?
You can view similar parts to W2F11A2208AT1F when available in the Feedthrough Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2F11A2208AT1F you can contact the distributor directly for product support, shipping queries etc.
Is the W2F11A2208AT1F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2F11A2208AT1F have stock available?
Authorised distributors including Future Electronics, Avnet America and element14 have stock available or on a lead time for W2F11A2208AT1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2F11A2208AT1F often in real-time on the comparison pages.
What if I can't find stock of W2F11A2208AT1F?
You can fill out our help required form which you can use to request a quote for W2F11A2208AT1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.