W2A4YC104MAT2A Capacitors by KYOCERA AVX

CAP ARRAY, 0.1UF, 2 ELEMENT, 16V, 0508

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0284


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0470
8,000
Buy Now
Logo for element14 element14 US$0.0445
8,000
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0477
4,000
Buy Now
Logo for Future Electronics Future Electronics US$0.0324
-
Buy Now
Logo for Avnet America Avnet America US$0.15
-
Buy Now
Logo for TTI Europe TTI Europe US$0.0284
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Capacitor Case Style 0508 [1220 Metric]
Voltage Rating 16V
No. of Elements 2 Element
Capacitor Terminals SMD
Capacitance Tolerance ± 20%
RoHS Compliant Yes

Alternative Descriptions

Cap Array, 0.1Uf, 2 Element, 16V, 0508 Rohs Compliant: Yes |Kyocera Avx W2A4YC104MAT2A | Newark Electronics
Capacitor: ceramic | Transfer Multisort Elektronik
W2 Series 0508 0.1 uF ▒20 % 16 V X7R SMT Multilayer Ceramic Capacitor Array | Future Electronics
Capacitor Array, 0.1 uF, 16 V, ± 20%, 4 Element, SMD, 0508 [1220 Metric] | Avnet America
.1UF 16V 20% 0508 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W2A4YC104MAT2A?

Additional datasheets, footprints and schematics for W2A4YC104MAT2A are listed on our Part Details page. You can also find images and similar parts to W2A4YC104MAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W2A4YC104MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2A4YC104MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W2A4YC104MAT2A fall under?

The W2A4YC104MAT2A is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to W2A4YC104MAT2A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W2A4YC104MAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the W2A4YC104MAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W2A4YC104MAT2A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for W2A4YC104MAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W2A4YC104MAT2A often in real-time on the comparison pages.

What if I can't find stock of W2A4YC104MAT2A?

You can fill out our help required form which you can use to request a quote for W2A4YC104MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay