W2A45C222MAT2F Capacitors by KYOCERA AVX

CAPACITOR ARRAY, 2200PF, 50V, X7R, 20%, 0508

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.10
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now

Specifications

Capacitance 2200pF
Capacitor Case Style 0508 [1220 Metric]
Voltage Rating 50V
No. of Elements 2 Element
Capacitor Terminals SMD
Capacitance Tolerance ± 20%
RoHS Compliant Yes

Alternative Descriptions

Capacitor Array, 2200Pf, 50V, X7R, 20%, 0508 | Newark Electronics
Cap Ceramic Array 0.0022uF 50V X7R 20% 0508 SMD 4 Capacitor 125°C Paper T/R/Embossed T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W2A45C222MAT2F?

Additional datasheets, footprints and schematics for W2A45C222MAT2F are listed on our Part Details page. You can also find images and similar parts to W2A45C222MAT2F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W2A45C222MAT2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2A45C222MAT2F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W2A45C222MAT2F fall under?

The W2A45C222MAT2F is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to W2A45C222MAT2F when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W2A45C222MAT2F you can contact the distributor directly for product support, shipping queries etc.

Is the W2A45C222MAT2F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W2A45C222MAT2F have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for W2A45C222MAT2F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W2A45C222MAT2F often in real-time on the comparison pages.

What if I can't find stock of W2A45C222MAT2F?

You can fill out our help required form which you can use to request a quote for W2A45C222MAT2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay