Status: | Unknown |
---|---|
Series: | 235 Series |
RoHS: | Unknown |
Product Range | 235 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Carry Current | 10A |
RoHS Compliant | No |
Relay, Current Sensing, Spdt, 15A | Newark Electronics |
STRUTHERS-DUNN CURRENT SENSING | Relay Specialties |
Where can I find additional details, specifications and documents for a W235ACX-3?
Additional datasheets, footprints and schematics for W235ACX-3 are listed on our Part Details page. You can also find images and similar parts to W235ACX-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W235ACX-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W235ACX-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W235ACX-3 fall under?
The W235ACX-3 is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to W235ACX-3 when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W235ACX-3 you can contact the distributor directly for product support, shipping queries etc.
Is the W235ACX-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W235ACX-3 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for W235ACX-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W235ACX-3 often in real-time on the comparison pages.
What if I can't find stock of W235ACX-3?
You can fill out our help required form which you can use to request a quote for W235ACX-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.