W1A2ZD104MAT2A Capacitors by KYOCERA AVX

CAPACITOR ARRAY, 0.1UF, 10V, X5R, 20%, 405, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Capacitor Case Style 0405 [1012 Metric]
Voltage Rating 10V
No. of Elements 2 Element
Capacitor Terminals SMD
Capacitance Tolerance ± 20%
RoHS Compliant Yes

Alternative Descriptions

Capacitor Array, 0.1Uf, 10V, X5R, 20%, 405, Full Reel | Newark Electronics
Capacitor Array, 0.1 uF, 10 V, ± 20%, 2 Element, SMD, 0405 [1014 Metric] | Avnet America
Capacitor Array, 0.1 uF, 10 V, � 20%, 2 Element, SMD, 0405 [1014 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W1A2ZD104MAT2A?

Additional datasheets, footprints and schematics for W1A2ZD104MAT2A are listed on our Part Details page. You can also find images and similar parts to W1A2ZD104MAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W1A2ZD104MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W1A2ZD104MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W1A2ZD104MAT2A fall under?

The W1A2ZD104MAT2A is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to W1A2ZD104MAT2A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W1A2ZD104MAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the W1A2ZD104MAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W1A2ZD104MAT2A have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for W1A2ZD104MAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W1A2ZD104MAT2A often in real-time on the comparison pages.

What if I can't find stock of W1A2ZD104MAT2A?

You can fill out our help required form which you can use to request a quote for W1A2ZD104MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay