Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 130V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 (10mm) |
MSCP | 0.31 |
Average Bulb Life | 3000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.02A |
External Length / Height | 30mm |
LED / Lamp Size | T-3 1/4 |
Operating life Time | 3000h |
Power Rating | 2.6W |
Total Light Output | 4.5lm |
Voltage Rating VAC | 130V |
Lamp, Incandescent, Ba9S, 130V, 3.2W | Newark Electronics |
LAMP, MBC/MCC, T3.1/4, 130V, 2.6W | Farnell |
Where can I find additional details, specifications and documents for a W1121T?
Additional datasheets, footprints and schematics for W1121T are listed on our Part Details page. You can also find images and similar parts to W1121T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W1121T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W1121T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W1121T fall under?
The W1121T is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to W1121T when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W1121T you can contact the distributor directly for product support, shipping queries etc.
Is the W1121T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W1121T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for W1121T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W1121T often in real-time on the comparison pages.
What if I can't find stock of W1121T?
You can fill out our help required form which you can use to request a quote for W1121T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.