W005M Diodes by GeneSiC

BRIDGE RECTIFIER, SINGLE PHASE, 1.5A, 50V, WOM-4

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
5,725
in stock
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1.5A
Bridge Rectifier Case Style Through Hole
Forward Voltage VF Max 1V
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier, Single Phase, 1.5A, 50V, Wom-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W005M?

Additional datasheets, footprints and schematics for W005M are listed on our Part Details page. You can also find images and similar parts to W005M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W005M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W005M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W005M fall under?

The W005M is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to W005M when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W005M you can contact the distributor directly for product support, shipping queries etc.

Is the W005M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W005M have stock available?

Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for W005M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W005M often in real-time on the comparison pages.

What if I can't find stock of W005M?

You can fill out our help required form which you can use to request a quote for W005M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay