VZAB0P4BAA Motors & Drives by Omron

INVERTER DRIVE 0.55KW 200VAC 3A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$457.65

Distributor Stock
Logo for RS
RS
from US$582.75
5
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$486.20
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$677.77
-
Buy Now
Logo for element14
element14
from US$457.65
-
Buy Now
Logo for Farnell
Farnell
from US$582.75
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Supply Voltage Min 200VAC
Supply Voltage Max 240VAC
No. of Phases Single Phase
Power Rating 550W
Output Voltage Max 240V
Product Range -
Approval Bodies CE cUL TUV UL
External Depth 108mm
External Length / Height 128mm
For Use With IM&PM Motor Control
Frequency Range 57Hz to 63Hz
IP / NEMA Rating IP20
Output Frequency Max 400Hz
Output Frequency Min 0.1Hz
Supply Voltage Range 200V AC to 240V AC

Alternative Descriptions

V1000 Inverter 1 Phase 0.55 kW (3A) | RS
Omron Industrial Automation Frequency Inverter, V1000, MODBUS / PROFIBUS, 3.5A, 550W, 200 ... 240V | Distrelec
Inverter Drive, 0.55Kw, 200Vac, 3A | Newark Electronics
INVERTER DRIVE, 0.55KW, 200VAC, 3A | element14
AC DRV, 240V 1PH, 0.5HP, 0.4KW | Avnet America
Motor Drives AC Drive 240VAC 1PH 0.5HP 0.4KW | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VZAB0P4BAA?

Additional datasheets, footprints and schematics for VZAB0P4BAA are listed on our Part Details page. You can also find images and similar parts to VZAB0P4BAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VZAB0P4BAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VZAB0P4BAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VZAB0P4BAA fall under?

The VZAB0P4BAA is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.

Can I view similar or alternative parts?

You can view similar parts to VZAB0P4BAA when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VZAB0P4BAA you can contact the distributor directly for product support, shipping queries etc.

Is the VZAB0P4BAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VZAB0P4BAA have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for VZAB0P4BAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VZAB0P4BAA often in real-time on the comparison pages.

What if I can't find stock of VZAB0P4BAA?

You can fill out our help required form which you can use to request a quote for VZAB0P4BAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay