Status: | Unknown |
---|---|
Series: | VYH Series |
RoHS: | Compliant |
Product Range | VYH Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 6.5mm |
For Use With | 6.5mm Pitch/Disconnectable Crimp Style Connectors |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
VYH Housing 4 way | RS |
Rcpt Housing, 4Pos, Pa 66, Natural | Newark Electronics |
Where can I find additional details, specifications and documents for a VYHP-04V?
Additional datasheets, footprints and schematics for VYHP-04V are listed on our Part Details page. You can also find images and similar parts to VYHP-04V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VYHP-04V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VYHP-04V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VYHP-04V fall under?
The VYHP-04V is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to VYHP-04V when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VYHP-04V you can contact the distributor directly for product support, shipping queries etc.
Is the VYHP-04V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VYHP-04V have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for VYHP-04V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VYHP-04V often in real-time on the comparison pages.
What if I can't find stock of VYHP-04V?
You can fill out our help required form which you can use to request a quote for VYHP-04V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.