Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
No stock
|
Buy Now |
Connector Type | UK Mains Plug |
---|---|
Current Rating | 5A |
Connector Colour | White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 230V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Fuse Current | 5A |
PLUG, FUSED, 5A, WHITE | Farnell |
Where can I find additional details, specifications and documents for a VX13075A?
Additional datasheets, footprints and schematics for VX13075A are listed on our Part Details page. You can also find images and similar parts to VX13075A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX13075A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX13075A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX13075A fall under?
The VX13075A is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to VX13075A when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX13075A you can contact the distributor directly for product support, shipping queries etc.
Is the VX13075A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX13075A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VX13075A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX13075A often in real-time on the comparison pages.
What if I can't find stock of VX13075A?
You can fill out our help required form which you can use to request a quote for VX13075A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.