VW3A1101 Industrial Automation & Control Gear by Schneider Electric

GRAPHIC TERMINAL REMOTE 8 LINES

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$183.67

Distributor Stock
Logo for RS
RS
from US$184.18
29
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$183.67
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$199.58
4
in stock
Buy Now
Logo for element14
element14
from US$194.23
4
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$305.20
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$184.53
1
in stock
Buy Now
Logo for Amar Radio Corporation
Amar Radio Corporation
-
1
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$363.14
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max -
Backlighting Colour -
No. of Digits / Alpha -
Display Size -
Screen Size -
Panel Cutout Height -
Panel Cutout Width -
Panel Cutout Diameter -
Operating Temperature Min -
Operating Temperature Max 60°C
Product Range -
Accessory Type Remote Graphic Display Terminal
For Use With Altivar Series Drives
IP / NEMA Rating IP54
No. of Rows 8Rows

Alternative Descriptions

GRAPHIC TERMINAL | RS
Remote LCD Display Keypad, For Altivar 212, 312, 32, 61, 71 | Schneider Electric VW3A1101 | RS Americas
Display Terminal, 240 X 160 Pixel, Ip54 | Newark Electronics
Control panel | Transfer Multisort Elektronik
GRAPHIC TERMINAL, REMOTE, 8 LINES | Farnell
VFD Acc | Amar Radio Corporation
Schneider Electric Graphics Display Terminal for Frequency Inverters, 240 x 160, IP54 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VW3A1101?

Additional datasheets, footprints and schematics for VW3A1101 are listed on our Part Details page. You can also find images and similar parts to VW3A1101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VW3A1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VW3A1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VW3A1101 fall under?

The VW3A1101 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to VW3A1101 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VW3A1101 you can contact the distributor directly for product support, shipping queries etc.

Is the VW3A1101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VW3A1101 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for VW3A1101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VW3A1101 often in real-time on the comparison pages.

What if I can't find stock of VW3A1101?

You can fill out our help required form which you can use to request a quote for VW3A1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay