Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 150A |
Bridge Rectifier Case Style | PWS-C |
Forward Voltage VF Max | 1.34V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a VUO125-16NO7?
Additional datasheets, footprints and schematics for VUO125-16NO7 are listed on our Part Details page. You can also find images and similar parts to VUO125-16NO7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VUO125-16NO7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VUO125-16NO7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VUO125-16NO7 fall under?
The VUO125-16NO7 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VUO125-16NO7 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VUO125-16NO7 you can contact the distributor directly for product support, shipping queries etc.
Is the VUO125-16NO7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VUO125-16NO7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VUO125-16NO7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VUO125-16NO7 often in real-time on the comparison pages.
What if I can't find stock of VUO125-16NO7?
You can fill out our help required form which you can use to request a quote for VUO125-16NO7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.