Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 160mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Width | 32.5mm |
Height | 19.5mm |
Depth | 27.5mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Power Supply, Ac-Dc, 5V, 0.5A | Newark Electronics |
POWER SUPPLY, AC-DC, 5V, 0.5A | element14 |
Where can I find additional details, specifications and documents for a VTX-214-005-0515?
Additional datasheets, footprints and schematics for VTX-214-005-0515 are listed on our Part Details page. You can also find images and similar parts to VTX-214-005-0515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTX-214-005-0515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTX-214-005-0515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTX-214-005-0515 fall under?
The VTX-214-005-0515 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to VTX-214-005-0515 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTX-214-005-0515 you can contact the distributor directly for product support, shipping queries etc.
Is the VTX-214-005-0515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTX-214-005-0515 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VTX-214-005-0515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTX-214-005-0515 often in real-time on the comparison pages.
What if I can't find stock of VTX-214-005-0515?
You can fill out our help required form which you can use to request a quote for VTX-214-005-0515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.