Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.84
|
No stock
|
Buy Now |
Output Voltage | - |
---|---|
Power Rating | 50VA |
Output Current | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 50VA |
External Depth | 83mm |
External Length / Height | 75mm |
External Width | 67mm |
Multiple Output Voltages | 0-115-230V |
Transformer Fixing Style | Frame |
Transformer Mounting | Chassis |
Transformer Type | Auto |
Weight | 0.7kg |
TRANSFORMER, AUTO, 50VA | Farnell |
Where can I find additional details, specifications and documents for a VTX-186-50?
Additional datasheets, footprints and schematics for VTX-186-50 are listed on our Part Details page. You can also find images and similar parts to VTX-186-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTX-186-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTX-186-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTX-186-50 fall under?
The VTX-186-50 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to VTX-186-50 when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTX-186-50 you can contact the distributor directly for product support, shipping queries etc.
Is the VTX-186-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTX-186-50 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VTX-186-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTX-186-50 often in real-time on the comparison pages.
What if I can't find stock of VTX-186-50?
You can fill out our help required form which you can use to request a quote for VTX-186-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.