Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.80
|
No stock
|
Buy Now |
Output Voltage | - |
---|---|
Power Rating | 250VA |
Output Current | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 250VA |
External Depth | 123mm |
External Length / Height | 78mm |
External Width | 74mm |
Height | 78mm |
Multiple Output Voltages | 0-110-220-230-240V |
Transformer Fixing Style | Frame |
Transformer Mounting | Chassis |
Transformer Type | Auto |
Weight | 2.1kg |
TRANSFORMER, AUTO, 250VA | Farnell |
Where can I find additional details, specifications and documents for a VTX-186-250?
Additional datasheets, footprints and schematics for VTX-186-250 are listed on our Part Details page. You can also find images and similar parts to VTX-186-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTX-186-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTX-186-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTX-186-250 fall under?
The VTX-186-250 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to VTX-186-250 when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTX-186-250 you can contact the distributor directly for product support, shipping queries etc.
Is the VTX-186-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTX-186-250 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VTX-186-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTX-186-250 often in real-time on the comparison pages.
What if I can't find stock of VTX-186-250?
You can fill out our help required form which you can use to request a quote for VTX-186-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.