Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Power | 1.74kW |
---|---|
Supply Voltage VAC | 120V |
Heat Temperature Max | 540°C |
Operating Current | 14.5A |
Power Source | Power Cord |
Supply Voltage | 120VAC |
Temperature Max | 1000°F |
RoHS Compliant | NA |
Heat Gun | Newark Electronics |
Where can I find additional details, specifications and documents for a VTS-750?
Additional datasheets, footprints and schematics for VTS-750 are listed on our Part Details page. You can also find images and similar parts to VTS-750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTS-750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTS-750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTS-750 fall under?
The VTS-750 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Heat Guns.
Can I view similar or alternative parts?
You can view similar parts to VTS-750 when available in the Heat Guns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTS-750 you can contact the distributor directly for product support, shipping queries etc.
Is the VTS-750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTS-750 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VTS-750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTS-750 often in real-time on the comparison pages.
What if I can't find stock of VTS-750?
You can fill out our help required form which you can use to request a quote for VTS-750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.