Status: | Unknown |
---|---|
Series: | VTF180-2 Series |
RoHS: | Unknown |
No distributors results available
Sensing Range Max | 140mm |
---|---|
Sensing Method | Background Blanking |
Sensor Output | NPN |
Product Range | VTF180-2 Series |
Connection Method | Cable |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
Sensing Range | 1mm to 140mm |
Where can I find additional details, specifications and documents for a VTF180-2N41117?
Additional datasheets, footprints and schematics for VTF180-2N41117 are listed on our Part Details page. You can also find images and similar parts to VTF180-2N41117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTF180-2N41117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTF180-2N41117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTF180-2N41117 fall under?
The VTF180-2N41117 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to VTF180-2N41117 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTF180-2N41117 you can contact the distributor directly for product support, shipping queries etc.
Is the VTF180-2N41117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTF180-2N41117 have stock available?
There is no stock from authorised distributors for VTF180-2N41117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTF180-2N41117 often in real-time on the comparison pages.
What if I can't find stock of VTF180-2N41117?
You can fill out our help required form which you can use to request a quote for VTF180-2N41117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.