Status: | Unknown |
---|---|
Series: | VT Series |
RoHS: | Compliant |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 31V |
Product Range | VT Series |
Clamping Voltage Vc Max | 65V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
RoHS Compliant | Yes |
Varistor, Aec-Q200, Mlv, 65V, 0805 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 65V, 0805 | element14 |
Where can I find additional details, specifications and documents for a VTA7080531C650?
Additional datasheets, footprints and schematics for VTA7080531C650 are listed on our Part Details page. You can also find images and similar parts to VTA7080531C650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTA7080531C650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTA7080531C650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTA7080531C650 fall under?
The VTA7080531C650 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VTA7080531C650 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTA7080531C650 you can contact the distributor directly for product support, shipping queries etc.
Is the VTA7080531C650 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VTA7080531C650 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VTA7080531C650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTA7080531C650 often in real-time on the comparison pages.
What if I can't find stock of VTA7080531C650?
You can fill out our help required form which you can use to request a quote for VTA7080531C650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.