Status: | Unknown |
---|---|
Series: | VT Series |
RoHS: | Compliant |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | VT Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
RoHS Compliant | Yes |
Varistor, Aec-Q200, Mlv, 42V, 0603 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 42V, 0603 | element14 |
Where can I find additional details, specifications and documents for a VTA7060318A400?
Additional datasheets, footprints and schematics for VTA7060318A400 are listed on our Part Details page. You can also find images and similar parts to VTA7060318A400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTA7060318A400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTA7060318A400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTA7060318A400 fall under?
The VTA7060318A400 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VTA7060318A400 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTA7060318A400 you can contact the distributor directly for product support, shipping queries etc.
Is the VTA7060318A400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VTA7060318A400 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VTA7060318A400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTA7060318A400 often in real-time on the comparison pages.
What if I can't find stock of VTA7060318A400?
You can fill out our help required form which you can use to request a quote for VTA7060318A400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.