Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Transistor Polarity | NPN PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | 150mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | VMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans, Npn/Pnp, 50V, 0.1A, 150Deg C | Newark Electronics |
Trans GP BJT NPN/PNP 50V 0.1A 6-Pin VMT T/R | Avnet America |
TRANS, NPN/PNP, 50V, 0.1A, 150DEG C | element14 |
Where can I find additional details, specifications and documents for a VT6Z2T2R?
Additional datasheets, footprints and schematics for VT6Z2T2R are listed on our Part Details page. You can also find images and similar parts to VT6Z2T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VT6Z2T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VT6Z2T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VT6Z2T2R fall under?
The VT6Z2T2R is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to VT6Z2T2R when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VT6Z2T2R you can contact the distributor directly for product support, shipping queries etc.
Is the VT6Z2T2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VT6Z2T2R have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for VT6Z2T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VT6Z2T2R often in real-time on the comparison pages.
What if I can't find stock of VT6Z2T2R?
You can fill out our help required form which you can use to request a quote for VT6Z2T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.