Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0372
|
20,323
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
8,000
in stock
|
Buy Now | |
element14
from US$0.08
|
159
in stock
|
Buy Now | |
Farnell
from US$0.12
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0423
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 100mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 2.5ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 150mW |
Transistor Case Style | VMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET,N & P-channel,20V,100mA,VMT6 | RS |
MOSFET, N& P-CH, 20V, VMT6 | element14 |
Mosfet, N& P-Ch, 20V, Vmt6 | Newark Electronics |
VT6M1 Series 20 V 100 mA 3.5 Ohm Surface Mount N/P-Channel Mosfet - VMT6 | Future Electronics |
Trans MOSFET N/P-CH 20V ±0.1A 6-Pin VMT T/R | Avnet America |
Trans MOSFET N/P-CH 20V �0.1A 6-Pin VMT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VT6M1T2CR?
Additional datasheets, footprints and schematics for VT6M1T2CR are listed on our Part Details page. You can also find images and similar parts to VT6M1T2CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VT6M1T2CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VT6M1T2CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VT6M1T2CR fall under?
The VT6M1T2CR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to VT6M1T2CR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VT6M1T2CR you can contact the distributor directly for product support, shipping queries etc.
Is the VT6M1T2CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VT6M1T2CR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, element14 and Farnell have stock available or on a lead time for VT6M1T2CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VT6M1T2CR often in real-time on the comparison pages.
What if I can't find stock of VT6M1T2CR?
You can fill out our help required form which you can use to request a quote for VT6M1T2CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.