VSU2W Surge Protectors by Roxburgh EMC

MAINS SURGE PROTECTOR 275VAC PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.83

Distributor Stock
Logo for RS
RS
from US$14.53
61
in stock
Buy Now
Logo for element14
element14
from US$13.83
202
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.08
202
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.97
-
Buy Now

Specifications

Plug Type -
Product Range -
Suppressor Type Mains Surge Protector
No. of Outlets -
Outlet Type -
Voltage Rating 275V
Output Current -
Peak Surge Current -
Response Time -
SVHC No SVHC (15-Jan-2018)
Connector Type Wire Leaded
Continuing Operating Voltage Max 275VAC
Control Voltage AC Max 275V
External Depth 35mm
External Length / Height 40mm
External Width 40mm
Lead Length 150mm
No. of Phases Single Phase
No. of Poles 2 Pole
Suppressor Mounting Panel

Alternative Descriptions

MAINS SURGE PROTECTOR, 275VAC, PANEL | element14
1 phase motor suppression unit | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VSU2W?

Additional datasheets, footprints and schematics for VSU2W are listed on our Part Details page. You can also find images and similar parts to VSU2W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VSU2W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSU2W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VSU2W fall under?

The VSU2W is listed under Power & Line Protection > Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to VSU2W when available in the Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VSU2W you can contact the distributor directly for product support, shipping queries etc.

Is the VSU2W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VSU2W have stock available?

Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for VSU2W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VSU2W often in real-time on the comparison pages.

What if I can't find stock of VSU2W?

You can fill out our help required form which you can use to request a quote for VSU2W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay