Distributor | Stock | ||
---|---|---|---|
![]() |
RS Americas |
-
|
Buy Now |
Connector Type A | SFP+ Plug |
---|---|
Connector Type B | SFP+ Plug |
Cable Length - Imperial | 8.2ft |
Cable Length - Metric | 2.5m |
Jacket Color | Black |
RoHS Compliant | Yes |
SFP+ 30AWG 2.5M Ethernet 10G | RS Americas |
Where can I find additional details, specifications and documents for a VSFPP30YP250?
Additional datasheets, footprints and schematics for VSFPP30YP250 are listed on our Part Details page. You can also find images and similar parts to VSFPP30YP250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSFPP30YP250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSFPP30YP250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSFPP30YP250 fall under?
The VSFPP30YP250 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to VSFPP30YP250 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSFPP30YP250 you can contact the distributor directly for product support, shipping queries etc.
Is the VSFPP30YP250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VSFPP30YP250 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for VSFPP30YP250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSFPP30YP250 often in real-time on the comparison pages.
What if I can't find stock of VSFPP30YP250?
You can fill out our help required form which you can use to request a quote for VSFPP30YP250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.