VSFPP30YP200 Leads by Volex

COMPUTER CABLE SFP+ PLUG 2M BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for RS Americas RS Americas
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A SFP+ Plug
Connector Type B SFP+ Plug
Cable Length - Imperial 6.56ft
Cable Length - Metric 2m
Jacket Color Black
Product Range -

Alternative Descriptions

SFP+ 30AWG 2M Ethernet 10G | RS Americas
COMPUTER CABLE, SFP+ PLUG, 2M, BLACK | Farnell
Computer Cable, Sfp+ Plug, 2M, Black | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a VSFPP30YP200?

Additional datasheets, footprints and schematics for VSFPP30YP200 are listed on our Part Details page. You can also find images and similar parts to VSFPP30YP200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VSFPP30YP200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSFPP30YP200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VSFPP30YP200 fall under?

The VSFPP30YP200 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to VSFPP30YP200 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VSFPP30YP200 you can contact the distributor directly for product support, shipping queries etc.

Is the VSFPP30YP200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VSFPP30YP200 have stock available?

Authorised distributors including RS Americas, Farnell, element14 and Newark Electronics have stock available or on a lead time for VSFPP30YP200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VSFPP30YP200 often in real-time on the comparison pages.

What if I can't find stock of VSFPP30YP200?

You can fill out our help required form which you can use to request a quote for VSFPP30YP200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay