Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | F |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | F |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 75ohm |
Product Range | - |
Where can I find additional details, specifications and documents for a VSF81G?
Additional datasheets, footprints and schematics for VSF81G are listed on our Part Details page. You can also find images and similar parts to VSF81G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSF81G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSF81G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSF81G fall under?
The VSF81G is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to VSF81G when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSF81G you can contact the distributor directly for product support, shipping queries etc.
Is the VSF81G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSF81G have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for VSF81G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSF81G often in real-time on the comparison pages.
What if I can't find stock of VSF81G?
You can fill out our help required form which you can use to request a quote for VSF81G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.