Status: | Unknown |
---|---|
Series: | VS Series |
RoHS: | Unknown |
Operating Pressure Max | 4bar |
---|---|
Sensor Body Material | PP (Polypropylene) |
Output Current | - |
Product Range | VS Series |
Approval Bodies | UL |
Body Material | PP (Polypropylene) |
Colour | Charcoal |
Contact Configuration | SPST |
External Length / Height | 89mm |
Fixing Hole Diameter | 23mm |
Float Diameter | 22.2mm |
Lead Length | 0.5m |
Material | Polypropylene |
Operating Pressure Range | 0bar to 4bar |
Operating Temperature Max | 80°C |
Operating Temperature Min | 0°C |
Power Rating | 15W |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.7 |
Switching Current DC Max | 1A |
Switching Voltage AC / DC Min | 100VDC |
VS801-51 Liquid Level Sensor Liquid Level Switch Mounting: Top Bottom Medium/Liquid: Water Contact Form: A Port Fitting: M16 External M16 Internal Liquid Level Switch Material: Glass Filled Polypropylene Top Water | Vertical Liquid Level Switch | Part Number: VS801-51 | Internal Number: 81501-000 | Glass Filled Polypropylene | TE Connectivity | TE Store |
Float Switch, Vert | Newark Electronics |
FLOAT SWITCH, VERT | element14 |
Where can I find additional details, specifications and documents for a VS801-51?
Additional datasheets, footprints and schematics for VS801-51 are listed on our Part Details page. You can also find images and similar parts to VS801-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS801-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS801-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS801-51 fall under?
The VS801-51 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to VS801-51 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS801-51 you can contact the distributor directly for product support, shipping queries etc.
Is the VS801-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS801-51 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for VS801-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS801-51 often in real-time on the comparison pages.
What if I can't find stock of VS801-51?
You can fill out our help required form which you can use to request a quote for VS801-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.