Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Small mold type |
High reliability |
Package Code | SOD-128 |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
PPP @ 10/1000us (Max.) [W] | 600 |
Configuration | Single |
# of protection line | 1 |
VRWM [V] | 5 |
VBR (Min.) [V] | 6.45 |
VBR (Max.) [V] | 7.14 |
VCL @ IPP 10/1000us (Max.) [V] | 10.5 |
IPP 10x1000us (Max.) [A] | 57 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
VS5V0UA1LAMTF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
VS5V0UA1LAMTF ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Undir, 600W, Sod-128 | Newark Electronics |
TVS DIODE, UNDIR, 600W, SOD-128 | element14 |
Transient Voltage Suppressor | RS |
Diode TVS Single Uni-Dir 5V 600W 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a VS5V0UA1LAMTFTR?
Additional datasheets, footprints and schematics for VS5V0UA1LAMTFTR are listed on our Part Details page. You can also find images and similar parts to VS5V0UA1LAMTFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS5V0UA1LAMTFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS5V0UA1LAMTFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS5V0UA1LAMTFTR fall under?
The VS5V0UA1LAMTFTR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS5V0UA1LAMTFTR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS5V0UA1LAMTFTR you can contact the distributor directly for product support, shipping queries etc.
Is the VS5V0UA1LAMTFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for VS5V0UA1LAMTFTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VS5V0UA1LAMTFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS5V0UA1LAMTFTR often in real-time on the comparison pages.
What if I can't find stock of VS5V0UA1LAMTFTR?
You can fill out our help required form which you can use to request a quote for VS5V0UA1LAMTFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.