Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0169
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0298
|
18,302
in stock
|
Buy Now | |
Chip One Stop
from US$0.0169
|
82,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
18,302
in stock
|
Buy Now | |
element14
from US$0.0345
|
18,302
in stock
|
Buy Now | |
CoreStaff
from US$0.0390
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0240
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
Avnet Asia
from US$0.0218
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High reliability |
WL-CSP |
Bi-directional ESD protection |
ESD protection level ±8kV (IEC61000-4-2 Contact) |
Dimension tolerance ±10um |
Package Code | SOD-962 (DSN0603-2) |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 100 |
PPP @ 8/20us (Max.) [W] | 10 |
Configuration | Bidirectional |
# of protection line | 1 |
VRWM [V] | 5 |
VBR (Min.) [V] | 6 |
VBR (Max.) [V] | 8 |
Capacitance [pF] | 5 |
IR (Max.) [uA] | 0.5 |
VCL @ IPP8/20us (Max.) [V] | 10 |
IPP 8x20us (Max.) [A] | 1 |
VESDIEC61000-4-2 [kV] | ±8.0 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.3x0.6 (t=0.29) |
Data Sheet |
---|
VS5V0BA1ES Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Esd Protection Diode, 5V, Dsn0603 Rohs Compliant: Yes |Rohm VS5V0BA1EST15R | Newark Electronics |
ESD PROTECTION DIODE, 5V, DSN0603 | element14 |
SOD-962 SMD0603 10 W 1 A Bi-directional Transient Voltage Suppressor | Future Electronics |
Diode TVS Single Bi-Dir 5V 10W 2-Pin SOD-962 Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a VS5V0BA1EST15R?
Additional datasheets, footprints and schematics for VS5V0BA1EST15R are listed on our Part Details page. You can also find images and similar parts to VS5V0BA1EST15R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS5V0BA1EST15R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS5V0BA1EST15R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS5V0BA1EST15R fall under?
The VS5V0BA1EST15R is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VS5V0BA1EST15R when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS5V0BA1EST15R you can contact the distributor directly for product support, shipping queries etc.
Is the VS5V0BA1EST15R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for VS5V0BA1EST15R have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for VS5V0BA1EST15R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS5V0BA1EST15R often in real-time on the comparison pages.
What if I can't find stock of VS5V0BA1EST15R?
You can fill out our help required form which you can use to request a quote for VS5V0BA1EST15R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.