Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High reliability |
WL-CSP |
Bi-directional ESD protection |
ESD protection level ±8kV (IEC61000-4-2 Contact) |
Dimension tolerance ±10um |
Package Code | SOD-992 (DSN0402-2) |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 100 |
PPP @ 8/20us (Max.) [W] | 26 |
Configuration | Bidirectional |
# of protection line | 1 |
VRWM [V] | 3.3 |
VBR (Min.) [V] | 4 |
Capacitance [pF] | 6 |
IR (Max.) [uA] | 0.1 |
VCL @ IPP8/20us (Max.) [V] | 8 |
IPP 8x20us (Max.) [A] | 3.3 |
VESDIEC61000-4-2 [kV] | ±10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.2x0.4 (t=0.19) |
Data Sheet |
---|
VS3V3BA1FS Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, 26.5W, 3.3V, Bidir, 0402 Rohs Compliant: Yes |Rohm VS3V3BA1FST27N | Newark Electronics |
Diode TVS Single Bi-Dir 3.3V 26.5W 2-Pin SOD-992 Emboss T/R | Avnet America |
TVS DIODE, 26.5W, 3.3V, BIDIR, 0402 | element14 |
Where can I find additional details, specifications and documents for a VS3V3BA1FST27N?
Additional datasheets, footprints and schematics for VS3V3BA1FST27N are listed on our Part Details page. You can also find images and similar parts to VS3V3BA1FST27N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS3V3BA1FST27N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS3V3BA1FST27N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS3V3BA1FST27N fall under?
The VS3V3BA1FST27N is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS3V3BA1FST27N when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS3V3BA1FST27N you can contact the distributor directly for product support, shipping queries etc.
Is the VS3V3BA1FST27N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for VS3V3BA1FST27N have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for VS3V3BA1FST27N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS3V3BA1FST27N often in real-time on the comparison pages.
What if I can't find stock of VS3V3BA1FST27N?
You can fill out our help required form which you can use to request a quote for VS3V3BA1FST27N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.