Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 200mA |
Current It av | 720A |
On State RMS Current IT(rms) | 1.42kA |
Product Range | - |
Scr Thyristor, 720A, 1.6Kv To-200Ab | Newark Electronics |
VS-ST330C Series 1600 V 1420 A Chassis Mount Phase Control SCR - TO-200AB | Future Electronics |
Thyristors - E-PUK | Avnet America |
THYRISTOR, PHASE CONTROL, PHASE CONTROL, 1600 V, 9000 A @ 10 MS, 600 MA, 1420 A | Vishay PCS VS-ST330C16C0 | RS Americas |
720A 1600V PH CONT SCR EPUK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-ST330C16C0?
Additional datasheets, footprints and schematics for VS-ST330C16C0 are listed on our Part Details page. You can also find images and similar parts to VS-ST330C16C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-ST330C16C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-ST330C16C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-ST330C16C0 fall under?
The VS-ST330C16C0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to VS-ST330C16C0 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-ST330C16C0 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-ST330C16C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-ST330C16C0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for VS-ST330C16C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-ST330C16C0 often in real-time on the comparison pages.
What if I can't find stock of VS-ST330C16C0?
You can fill out our help required form which you can use to request a quote for VS-ST330C16C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.