Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Gate Trigger Current Max, Igt | 150mA |
Current It av | 280A |
On State RMS Current IT(rms) | 440A |
Holding Current Max Ih | 600mA |
RoHS Compliant | Yes |
Scr Thyristor, 280A, 600V, To-209Ab | Newark Electronics |
Thyristors - TO-93 COMP RND-e3 | Avnet America |
280A 600V PH CONT SCR TO93 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-ST280S06P0V?
Additional datasheets, footprints and schematics for VS-ST280S06P0V are listed on our Part Details page. You can also find images and similar parts to VS-ST280S06P0V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-ST280S06P0V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-ST280S06P0V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-ST280S06P0V fall under?
The VS-ST280S06P0V is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-ST280S06P0V when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-ST280S06P0V you can contact the distributor directly for product support, shipping queries etc.
Is the VS-ST280S06P0V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-ST280S06P0V have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-ST280S06P0V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-ST280S06P0V often in real-time on the comparison pages.
What if I can't find stock of VS-ST280S06P0V?
You can fill out our help required form which you can use to request a quote for VS-ST280S06P0V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.