Status: | Unknown |
---|---|
Series: | VS-MURB820-M3, VS-MURB820-1-M3 |
RoHS: | Compliant |
Ultrafast recovery time |
Low forward voltage drop |
Low leakage current |
Applications |
---|
MUR.. series are the state of the art ultrafast recovery rectifiers specifically designed with optimized performance of forward voltage drop and ultrafast recovery time. The planar structure and the platinum doped life time control, guarantee the best overall performance, ruggedness and reliability characteristics. These devices are intended for use in the output rectification stage of SMPS, UPS, DC/DC converters as well as freewheeling diode in low voltage inverters and chopper motor drives. Their extremely optimized stored charge and low recovery current minimize the switching losses and reduce over dissipation in the switching element and snubbers. |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
VS-MURB820-M3, VS-MURB820-1-M3 |
Packaging Information |
---|
Packaging Information |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
FRED Pt® GEN 5 |
Market Development Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode Ultra Fast Recovery Rectifier 200V 8A 3-Pin TO-263AB T/R | Avnet Asia |
Freds - D2Pak |Vishay VS-MURB820TRL-M3 | Newark Electronics |
VS-MURB820 Series 200 V 8 A 35 ns Surface Mount Ultrafast Rectifier - D▓PAK-3 | Future Electronics |
Where can I find additional details, specifications and documents for a VS-MURB820TRL-M3?
Additional datasheets, footprints and schematics for VS-MURB820TRL-M3 are listed on our Part Details page. You can also find images and similar parts to VS-MURB820TRL-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-MURB820TRL-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MURB820TRL-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-MURB820TRL-M3 fall under?
The VS-MURB820TRL-M3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to VS-MURB820TRL-M3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MURB820TRL-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-MURB820TRL-M3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-MURB820TRL-M3 have stock available?
Authorised distributors including Avnet Asia, Avnet America, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for VS-MURB820TRL-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-MURB820TRL-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-MURB820TRL-M3?
You can fill out our help required form which you can use to request a quote for VS-MURB820TRL-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.