Status: | Unknown |
---|---|
Series: | VS-J Series |
RoHS: | Unknown |
Prices starting from US$493.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$493.02
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$616.51
|
3
in stock
|
Buy Now | |
Farnell
from US$577.25
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$522.58
|
-
|
Buy Now | |
Avnet America
from US$618.31
|
-
|
Buy Now | |
RS Americas
from US$604.36
|
-
|
Buy Now | |
element14
from US$530.11
|
-
|
Buy Now | |
TTI Europe
from US$498.54
|
-
|
Buy Now |
Supply Voltage | 5V |
---|---|
Sensor Mounting | Panel Mount |
Sensitivity | 10mV/m/s² |
External Diameter | 18mm |
Input Current | 500µA |
Product Range | VS-J Series |
RoHS Compliant | Yes |
Vibration sensor,Accelerometer,cable 10m | RS |
Vibration Sensor W/ Cable, 500Ua, 5V | Newark Electronics |
Vibration Sensor Voltage Output ±100m/s2 Measuring Range 10mV/m/s2 Sensitivity 10Hz to 15000Hz Screw Mount M8 Connector Interface Cable Voltage-OUT Box | Avnet America |
Vibration sensor, Accelerometer with cable (10m) | KEMET VS-JV10A-K02 | RS Americas |
Where can I find additional details, specifications and documents for a VS-JV10A-K02?
Additional datasheets, footprints and schematics for VS-JV10A-K02 are listed on our Part Details page. You can also find images and similar parts to VS-JV10A-K02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-JV10A-K02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-JV10A-K02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-JV10A-K02 fall under?
The VS-JV10A-K02 is listed under Sensors & Transducers > Sensors > Vibration & Shock Sensors.
Can I view similar or alternative parts?
You can view similar parts to VS-JV10A-K02 when available in the Vibration & Shock Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-JV10A-K02 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-JV10A-K02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-JV10A-K02 have stock available?
Authorised distributors including RS, Rapid Electronics, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VS-JV10A-K02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-JV10A-K02 often in real-time on the comparison pages.
What if I can't find stock of VS-JV10A-K02?
You can fill out our help required form which you can use to request a quote for VS-JV10A-K02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.