Status: | Unknown |
---|---|
Series: | VS-J Series |
RoHS: | Unknown |
Prices starting from US$759.50
Supply Voltage | 5V |
---|---|
Sensor Mounting | Panel Mount |
Sensitivity | 10mV/m/s² |
External Diameter | 18mm |
Input Current | 500µA |
Product Range | VS-J Series |
RoHS Compliant | Yes |
Vibration sensor,Accelerometer,magnet | RS |
Vibration Sensor W/ Cable, 500Ua, 5V | Newark Electronics |
Vibration sensor, Accelerometer with magnet, cable (10m) and mounting stud | KEMET VS-JV10A-K01 | RS Americas |
Where can I find additional details, specifications and documents for a VS-JV10A-K01?
Additional datasheets, footprints and schematics for VS-JV10A-K01 are listed on our Part Details page. You can also find images and similar parts to VS-JV10A-K01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-JV10A-K01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-JV10A-K01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-JV10A-K01 fall under?
The VS-JV10A-K01 is listed under Sensors & Transducers > Sensors > Vibration & Shock Sensors.
Can I view similar or alternative parts?
You can view similar parts to VS-JV10A-K01 when available in the Vibration & Shock Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-JV10A-K01 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-JV10A-K01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-JV10A-K01 have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for VS-JV10A-K01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-JV10A-K01 often in real-time on the comparison pages.
What if I can't find stock of VS-JV10A-K01?
You can fill out our help required form which you can use to request a quote for VS-JV10A-K01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.