Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$18.02
ID = 287 A, TC = 25 °C |
ThunderFET power MOSFET |
Reduced switching and conduction losses |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-FC270SA20 |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Transistor MOSFET N-CH 200V 287A 4-Pin SOT-227 | EBV Elektronik |
Mosfet Module, N Ch, 200V, 287A Rohs Compliant: Yes |Vishay VS-FC270SA20 | Newark Electronics |
Modules Mosfets - SOT-227 MOSFET | Future Electronics |
MOSFET MODULE, N CH, 200V, 287A | element14 |
219A 200V PMODULE SOT227 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-FC270SA20?
Additional datasheets, footprints and schematics for VS-FC270SA20 are listed on our Part Details page. You can also find images and similar parts to VS-FC270SA20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-FC270SA20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-FC270SA20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-FC270SA20 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-FC270SA20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-FC270SA20 have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VS-FC270SA20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-FC270SA20 often in real-time on the comparison pages.
What if I can't find stock of VS-FC270SA20?
You can fill out our help required form which you can use to request a quote for VS-FC270SA20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.