Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.26
|
85
in stock
|
Buy Now | |
TTI Europe
from US$3.62
|
700
in stock
|
Buy Now | |
element14
from US$3.73
|
305
in stock
|
Buy Now | |
Farnell
from US$3.70
|
305
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
40
in stock
|
Buy Now | |
Rutronik
from US$3.03
|
-
|
Buy Now | |
Future Electronics
from US$3.54
|
-
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AC |
No. of Pins | 3Pins |
Forward Voltage VF Max | 670mV |
Forward Surge Current Ifsm Max | 2.3kA |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Semiconductor Technology | Si |
60A 150V SKY TO247AC | TTI Europe |
Diode Schottky 150V 30A | RS |
Schottky Rectifier, 150V, 60A, To-247Ac | Newark Electronics |
SBR-D.2x30A 150V 0.67V TO-247AC | Rutronik |
Diode Schottky 150V 60A 3-Pin TO-247AC Tube | Avnet America |
Where can I find additional details, specifications and documents for a VS-60CPQ150-N3?
Additional datasheets, footprints and schematics for VS-60CPQ150-N3 are listed on our Part Details page. You can also find images and similar parts to VS-60CPQ150-N3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-60CPQ150-N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-60CPQ150-N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-60CPQ150-N3 fall under?
The VS-60CPQ150-N3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-60CPQ150-N3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-60CPQ150-N3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-60CPQ150-N3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-60CPQ150-N3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for VS-60CPQ150-N3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-60CPQ150-N3 often in real-time on the comparison pages.
What if I can't find stock of VS-60CPQ150-N3?
You can fill out our help required form which you can use to request a quote for VS-60CPQ150-N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.