Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 14.22mm |
Width | 12.7mm |
Height | - |
Product Range | - |
Accessory Type | Cable Tie Holder |
Cable Tie Mounts | Newark Electronics |
Where can I find additional details, specifications and documents for a VRTH-03?
Additional datasheets, footprints and schematics for VRTH-03 are listed on our Part Details page. You can also find images and similar parts to VRTH-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VRTH-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VRTH-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VRTH-03 fall under?
The VRTH-03 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to VRTH-03 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VRTH-03 you can contact the distributor directly for product support, shipping queries etc.
Is the VRTH-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VRTH-03 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VRTH-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VRTH-03 often in real-time on the comparison pages.
What if I can't find stock of VRTH-03?
You can fill out our help required form which you can use to request a quote for VRTH-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.