Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 5V |
Input Voltage DC Max | 15V |
DC / DC Converter Mounting | - |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (15-Jan-2019) |
DC-DC CONVERTER, 5V, 6A | element14 |
Where can I find additional details, specifications and documents for a VRM?
Additional datasheets, footprints and schematics for VRM are listed on our Part Details page. You can also find images and similar parts to VRM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VRM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VRM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VRM fall under?
The VRM is listed under Digilent Parts.
Can I view similar or alternative parts?
You can view similar parts to VRM when available in the Digilent Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VRM you can contact the distributor directly for product support, shipping queries etc.
Is the VRM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VRM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VRM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VRM often in real-time on the comparison pages.
What if I can't find stock of VRM?
You can fill out our help required form which you can use to request a quote for VRM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.