Status: | Active |
---|---|
Series: | RF-MOSFET-140V |
RoHS: | Compliant |
Semi-Cap (6, 13, 27, 40MHz) |
Industrial Glass (6, 13, 27, 40MHz) |
PV Cells (6, 13, 27, 40MHz) |
Flat Panel Displays (6, 13, 27, 40MHz) |
Mass Spectrometry (13, 27MHz) |
Dielectric Heating (2 to 40MHz) |
Machine Tools (6, 13, 27MHz) |
Drilling (6, 13, 27MHz) |
Marking (13, 27, 40, 81, 108MHz) |
Cutting (6, 13, 27MHz) |
MRI (8 to 36, 64, 128 300MHz) |
Laser Scalpel (13, 27, 40, 81, 108MHz) |
Diathermy/Hyperthermia (8MHz) |
Chemical Analysis (13, 27MHz) |
Marine Radio (2 to 40MHz) |
HF Radio (2 to 40MHz) |
FM Broadcast (87 to 108MHz) |
Product Type | RF Power MOSFET |
---|---|
Drain Supply Voltage (dc) [max] (V) | 50 |
Frequency [max] (MHz) | 175 |
Output Power [max] (W) | 150 - 300 |
Amplifier Class | A,AB,C |
Package Type | T12, M174 |
Pins | Packaging | 0 | M174 |
Temp Range | -65C to +150C |
Packing Media | Pizza Box (1) |
Data Sheets |
---|
VRF152, VRF152MP RF MOSFET (VDMOS) 140 V 150 W 175 MHz M174 Datasheet |
VRF152G RF MOSFET (VDMOS) 140 V 150 W 175 MHz T12 Datasheet |
Board Design Files |
---|
VRF152.lib Spice Model |
Brochures |
---|
Power Discrete and Module Portfolio |
JEDEC Indicator | N/A |
---|---|
ROHS | Compliant |
China EFUP | Unknown |
Device Weight (g) | 6.33 |
Shipping Weight (kg) | 1.0 |
Lead Count | N/A |
Package Type | N/A |
Package Width or Size | 6.4x20.32x24.765 mm |
Soldering Composition | N/A |
Rf Mosfet (Vdmos) 140 V 150 W 175 Mhz M174 M174 Pizza Box Rohs Compliant: Yes |Microchip VRF152 | Newark Electronics |
VRF152 Series N-Channel 30 Mhz 22 db 20 A 50 V RF Power Mosfet - M174 | Future Electronics |
Transistor RF FET LDMOS N-Channel 130V 20A Surface Mount | Avnet America |
RF MOSFET (VDMOS) 140 V 150 W 175 MHz M174 | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Drain Source Voltage Vds | 130V |
---|---|
Continuous Drain Current Id | 20A |
Power Dissipation Pd | 300W |
RF Transistor Case | M174 |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
RF POWER TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a VRF152?
Additional datasheets, footprints and schematics for VRF152 are listed on our Part Details page. You can also find images and similar parts to VRF152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VRF152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VRF152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VRF152 you can contact the distributor directly for product support, shipping queries etc.
Is the VRF152 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for VRF152 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for VRF152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VRF152 often in real-time on the comparison pages.
What if I can't find stock of VRF152?
You can fill out our help required form which you can use to request a quote for VRF152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.