Status: | Active |
---|---|
Series: | RF-MOSFET-80V |
RoHS: | Compliant |
Prices starting from US$123.80
Semi-Cap (6, 13, 27, 40MHz) |
Industrial Glass (6, 13, 27, 40MHz) |
PV Cells (6, 13, 27, 40MHz) |
Flat Panel Displays (6, 13, 27, 40MHz) |
Mass Spectrometry (13, 27MHz) |
Dielectric Heating (2 to 40MHz) |
Machine Tools (6, 13, 27MHz) |
Drilling (6, 13, 27MHz) |
Marking (13, 27, 40, 81, 108MHz) |
Cutting (6, 13, 27MHz) |
MRI (8 to 36, 64, 128 300MHz) |
Laser Scalpel (13, 27, 40, 81, 108MHz) |
Diathermy/Hyperthermia (8MHz) |
Chemical Analysis (13, 27MHz) |
Marine Radio (2 to 40MHz) |
HF Radio (2 to 40MHz) |
FM Broadcast (87 to 108MHz) |
Product Type | RF Power MOSFET |
---|---|
Drain Supply Voltage (dc) [max] (V) | 28 |
Frequency [max] (MHz) | 175 |
Output Power [max] (W) | 150 - 300 |
Amplifier Class | A,AB,C |
Package Type | M174, M208 |
Pins | Packaging | 0 | M208 |
Temp Range | -65C to +150C |
Packing Media | Pizza Box (1) |
Data Sheets |
---|
VRF141G RF MOSFET (VDMOS) 80 V 300 W 175 MHz M208 Datasheet |
VRF141, VRF141MP RF MOSFET (VDMOS) 80 V 150 W 175 MHz M174 Datasheet |
Board Design Files |
---|
VRF141.lib Spice Model |
Brochures |
---|
Power Discrete and Module Portfolio |
JEDEC Indicator | N/A |
---|---|
ROHS | Compliant |
China EFUP | Unknown |
Device Weight (g) | 7.25 |
Shipping Weight (kg) | 1.0 |
Lead Count | N/A |
Package Type | N/A |
Package Width or Size | 5.33x34.03x20.32 mm |
Soldering Composition | N/A |
Rf Mosfet (Vdmos) 80 V 150 W 175 Mhz M208 M208 Pizza Box Rohs Compliant: Yes |Microchip VRF141G | Newark Electronics |
VRF141G - 300 W 80 V 175 MHz RF Power Vertical MosFet | Future Electronics |
Trans MOSFET N-CH 80V 40A 5-Pin | Avnet America |
RF MOSFET (VDMOS) 80 V 150 W 175 MHz M208 | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Drain Source Voltage Vds | 80V |
---|---|
Continuous Drain Current Id | 40A |
Power Dissipation Pd | 500W |
No. of Pins | 5Pins |
RoHS Compliant | Yes |
RF POWER TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a VRF141G?
Additional datasheets, footprints and schematics for VRF141G are listed on our Part Details page. You can also find images and similar parts to VRF141G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VRF141G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VRF141G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VRF141G you can contact the distributor directly for product support, shipping queries etc.
Is the VRF141G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for VRF141G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Richardson RFPD have stock available or on a lead time for VRF141G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VRF141G often in real-time on the comparison pages.
What if I can't find stock of VRF141G?
You can fill out our help required form which you can use to request a quote for VRF141G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.