Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 34V |
---|---|
Voltage Rating V DC | 48V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 100V |
Varistor Case Style | Radial Leaded |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 250A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, 62V, 100V, Radial | Newark Electronics |
VARISTOR, 62V, 100V, RADIAL | element14 |
VR20 DC=48V CL=100V 1,2J | Rutronik |
Var 34VAC 48VDC 250A 62V Thru-Hole Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a VR20AS48H101R?
Additional datasheets, footprints and schematics for VR20AS48H101R are listed on our Part Details page. You can also find images and similar parts to VR20AS48H101R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR20AS48H101R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR20AS48H101R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR20AS48H101R fall under?
The VR20AS48H101R is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VR20AS48H101R when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR20AS48H101R you can contact the distributor directly for product support, shipping queries etc.
Is the VR20AS48H101R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VR20AS48H101R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet Abacus have stock available or on a lead time for VR20AS48H101R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR20AS48H101R often in real-time on the comparison pages.
What if I can't find stock of VR20AS48H101R?
You can fill out our help required form which you can use to request a quote for VR20AS48H101R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.