Connector Type A | QSFP+ Plug |
---|---|
Connector Type B | SFP+ Plug (x4) |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Color | Black |
Product Range | - |
Computer Cable, Qsfp+ To Sfp+ Plug, 2M | Newark Electronics |
QSFP+ to 4X SFP+ 30 AWG 2M QDR Infiniband Ethernet 40G-4x 10G | RS Americas |
COMPUTER CABLE, QSFP+ TO SFP+ PLUG, 2M | Farnell |
Where can I find additional details, specifications and documents for a VQ24S30YP200?
Additional datasheets, footprints and schematics for VQ24S30YP200 are listed on our Part Details page. You can also find images and similar parts to VQ24S30YP200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VQ24S30YP200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VQ24S30YP200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VQ24S30YP200 fall under?
The VQ24S30YP200 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to VQ24S30YP200 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VQ24S30YP200 you can contact the distributor directly for product support, shipping queries etc.
Is the VQ24S30YP200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VQ24S30YP200 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and element14 have stock available or on a lead time for VQ24S30YP200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VQ24S30YP200 often in real-time on the comparison pages.
What if I can't find stock of VQ24S30YP200?
You can fill out our help required form which you can use to request a quote for VQ24S30YP200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.