Distributor | Stock | ||
---|---|---|---|
![]() |
RS Americas |
-
|
Buy Now |
Connector Type A | QSFP+ Plug |
---|---|
Connector Type B | SFP+ Plug (x4) |
Cable Length - Imperial | 4.92ft |
Cable Length - Metric | 1.5m |
Jacket Color | Black |
RoHS Compliant | Yes |
QSFP+ to 4X SFP+ 30 AWG 1.5M QDR Infiniband Ethernet 40G-4x 10G | RS Americas |
Where can I find additional details, specifications and documents for a VQ24S30YP150?
Additional datasheets, footprints and schematics for VQ24S30YP150 are listed on our Part Details page. You can also find images and similar parts to VQ24S30YP150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VQ24S30YP150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VQ24S30YP150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VQ24S30YP150 fall under?
The VQ24S30YP150 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to VQ24S30YP150 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VQ24S30YP150 you can contact the distributor directly for product support, shipping queries etc.
Is the VQ24S30YP150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VQ24S30YP150 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for VQ24S30YP150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VQ24S30YP150 often in real-time on the comparison pages.
What if I can't find stock of VQ24S30YP150?
You can fill out our help required form which you can use to request a quote for VQ24S30YP150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.