VQ24S28YP300 Leads by Volex

COMPUTER CABLE QSFP+ TO SFP+ PLUG 3M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A QSFP+ Plug
Connector Type B SFP+ Plug (x4)
Cable Length - Imperial 9.84ft
Cable Length - Metric 3m
Jacket Color Black
Product Range -

Alternative Descriptions

Computer Cable, Qsfp+ To Sfp+ Plug, 3M | Newark Electronics
QSFP+ to 4X SFP+ 28 AWG 3M QDR Infiniband Ethernet 40G-4x 10G | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a VQ24S28YP300?

Additional datasheets, footprints and schematics for VQ24S28YP300 are listed on our Part Details page. You can also find images and similar parts to VQ24S28YP300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VQ24S28YP300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VQ24S28YP300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VQ24S28YP300 fall under?

The VQ24S28YP300 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to VQ24S28YP300 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VQ24S28YP300 you can contact the distributor directly for product support, shipping queries etc.

Is the VQ24S28YP300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VQ24S28YP300 have stock available?

Authorised distributors including Newark Electronics, Arrow Electronics and RS Americas have stock available or on a lead time for VQ24S28YP300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VQ24S28YP300 often in real-time on the comparison pages.

What if I can't find stock of VQ24S28YP300?

You can fill out our help required form which you can use to request a quote for VQ24S28YP300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay